EN
  • EN
  • DE

UPR10E3

Part No UPR10E3
Manufacturer Microsemi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841834-UPR10E3
Ultra Librarian 3D Model Ultra Librarian UPR10E3 CAD Model

Description

The UPR10E3 is a high-efficiency rectifier diode manufactured by Microsemi Corporation. This diode is designed for applications requiring fast switching speeds and low forward voltage drop. It's commonly used in switched-mode power supplies (SMPS), freewheeling diodes in DC-DC converters, and as a rectifier in high-frequency circuits.

Applications

  • Switched-Mode Power Supplies (SMPS): Used as a rectifier in SMPS for converting AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed as a freewheeling diode or rectifier in DC-DC converters for various voltage regulation applications.
  • High-Frequency Rectification: Utilized in high-frequency circuits where fast recovery time is crucial for efficient rectification.
  • Power Factor Correction (PFC): Integrated into PFC circuits to improve the power factor of electronic devices.
  • LED Lighting: Found in LED drivers to rectify the AC input and provide a stable DC current to LEDs.

Features

  • High Efficiency: Offers high efficiency due to its low forward voltage drop and fast recovery time.
  • Fast Recovery Time: Features a fast reverse recovery time (typically around 35 ns), minimizing switching losses.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop (typically around 0.95 V), reducing power dissipation.
  • High Surge Current Capability: Designed to withstand high surge currents, providing robust performance.
  • High Voltage Rating: Has a high reverse voltage rating, ensuring reliable operation in high-voltage applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly, complying with lead-free and RoHS standards.
  • Operating Temperature Range: Operates over a wide temperature range, typically from -65°C to +175°C.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Reduced Switching Losses: Fast recovery time minimizes switching losses, improving overall system performance.
  • Robust Performance: High surge current capability ensures reliable operation in demanding applications.
  • Environmentally Friendly: Lead-free and RoHS compliant, contributing to environmental sustainability.

Additional Details

The UPR10E3 is typically packaged in a DO-201AD package, which provides good thermal conductivity. It has a repetitive peak reverse voltage (VRRM) rating of 200V, 300V, 400V, 500V and 600V depending on suffix. The forward current (IF) rating is 10A. This diode is suitable for applications requiring high efficiency and fast switching in a compact package.

The UPR10E3 rectifier diode is a reliable and efficient component for a wide range of power electronic applications. Its fast recovery time, low forward voltage drop, and high surge current capability make it an excellent choice for designers seeking to optimize their power conversion designs.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6402 $57.4070
75+ $1.3459 $100.9425
120+ $1.3038 $156.4560
160+ $1.2617 $201.8720
205+ $1.2197 $250.0385
275+ $1.0935 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess