EN
  • EN
  • DE

SP-450-037

Part No SP-450-037
Manufacturer Microsemi Corporation
Catalog LED Character and Numeric
Description LCD MODULE 4 DIG 4 X 1 PASSIVE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Number of Characters 4.0
Display Format 4 x 1
Character Format 7-Segment
Display Type Plasma
Display Mode Passive
Character Size 13.97mm H x 6.99mm W
Outline L x W x H 68.83mm x 40.30mm x 7.49mm
Viewing Area 40.46mm L x 37.72mm W
Backlight Without Backlight
Voltage - Supply 165V ~ 200V
Interface Parallel
Operating Temperature 0°C ~ 70°C
Background Color Black
Ultra Librarian 3D Model Ultra Librarian SP-450-037 CAD Model

You May Also Be Interested in

Kingbright Corporation
DISPLAY 7SEG 0.56\
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.4\
Need more? Email Us
Microsemi Corporation
LCD MODULE 5 DIG 5 X 1 PASSIVE
Need more? Email Us
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.3" SGL RED 10SMD
Lowest to $1.8490
Broadcom Limited
DISPLAY 7-SEG 0.29\
Need more? Email Us
Kingbright Corporation
DISPLAY 7SEG 0.3\
Need more? Email Us
Microsemi Corporation
LCD MODULE 14 DIG 5 X 3 PASSIVE
Need more? Email Us
Rohm Semiconductor
DISPLAY 7-SEG 0.4" SGL RED 10DIP
Lowest to $10.9090
Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Lowest to $1.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess