EN
  • EN
  • DE

SMCG5646/TR13

Part No SMCG5646/TR13
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microsemi Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 29.1V
Voltage - Breakdown (Min) 32.4V
Voltage - Clamping (Max) @ Ipp 52V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-215AB, SMC Gull Wing
Supplier Device Package DO-215AB (SMCG)
Base Product Number SMCG5646
Other Names 150-SMCG5646/TR13TR,SMCG5646/TR13
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298823-SMCG5646/TR13
Ultra Librarian 3D Model Ultra Librarian SMCG5646/TR13 CAD Model

Description

The SMCG5646/TR13 is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. This component is designed to safeguard sensitive electronic devices from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The device features a high surge capability, fast response time, and low clamping voltage, making it suitable for a variety of applications where transient voltage protection is critical.

Applications

  • Protection of communication lines
  • Power supply protection in electronic devices
  • Industrial control equipment surge protection
  • Automotive electronics surge protection
  • Consumer electronics (TVs, set-top boxes, etc.)

Features

  • Unidirectional TVS Diode
  • Surface Mount SMC Package
  • Peak Pulse Power: 600W
  • Fast Response Time
  • Low Clamping Voltage
  • RoHS Compliant

Benefits

  • Provides robust protection against transient voltage events
  • Enhances the reliability of electronic systems
  • Minimizes downtime and maintenance costs
  • Reduces the risk of component failure due to voltage surges
  • Extends the operational life of electronic equipment

Additional Details

The SMCG5646/TR13 has a reverse standoff voltage of 46V. Its breakdown voltage ranges from 51.3V to 56.9V, and its clamping voltage at peak pulse current is typically around 74.1V. It operates within a temperature range of -65°C to +150°C. This device is available in a standard SMC (Surface Mountable Case) package, facilitating easy integration into PCB designs. The fast response time of the TVS diode allows it to quickly clamp transient voltages, preventing them from reaching sensitive components. The SMCG5646/TR13 is commonly used in environments where electronic equipment is exposed to frequent voltage surges. It provides a cost-effective solution for protecting electronic circuitry from damage, improving system reliability, and reducing the total cost of ownership. This TVS diode is an essential component in safeguarding electronic devices from the harmful effects of voltage transients.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess