EN
  • EN
  • DE

SK34E3/TR13

Part No SK34E3/TR13
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AB
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 1096634-SK34E3/TR13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK34E3/TR13 CAD Model

Description

The SK34E3/TR13 is a surface mount Schottky Barrier Rectifier from Microsemi Corporation. This diode is designed for high-frequency rectification and freewheeling applications. It features a low forward voltage drop and fast switching speed, making it suitable for use in power supplies, DC-DC converters, and other high-efficiency circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters for efficient power conversion.
  • Freewheeling Diode: Used as a freewheeling diode in inductive circuits to protect against voltage spikes.
  • Polarity Protection: Can be used for reverse polarity protection.
  • High-Frequency Rectification: Utilized in high-frequency rectification applications.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, improving performance in high-frequency applications.
  • Surface Mount Package: Suitable for automated assembly processes.
  • High Surge Current Capability: Provides robust protection against surge currents.
  • RoHS Compliant: Meets environmental standards for lead-free components.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to stable operation.
  • Compact Design: Suitable for space-constrained applications due to its small footprint.
  • Reliable Operation: Robust design ensures reliable performance in demanding conditions.
  • Easy Integration: Suitable for automated assembly processes.

Specifications:

The SK34E3/TR13 has a repetitive peak reverse voltage (VRRM) of 40V. The average forward current (IF(AV)) is 3A. The forward voltage (VF) is typically 0.5V at IF = 3A. It comes in a DO-214AA (SMB) package. The operating temperature range is typically from -65°C to +125°C.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess