The SG1503Y/883B is a high-reliability, radiation-hardened voltage regulator designed for demanding applications in aerospace, military, and other harsh environments. Manufactured by Microsemi Corporation, this device offers precise voltage regulation and robust performance under extreme conditions. It is specifically designed and manufactured to meet stringent military specifications (MIL-STD-883B), ensuring its suitability for mission-critical applications. Its radiation-hardened design makes it resistant to the effects of ionizing radiation, which can degrade the performance of standard electronic components.
Applications
- Spacecraft power systems
- Military communication systems
- Missile guidance systems
- Avionics systems
- Satellite power supplies
- High-reliability power supplies
Features
- Radiation hardened design
- High output voltage accuracy
- Low dropout voltage
- Overcurrent protection
- Overtemperature protection
- Short-circuit protection
- Available in hermetic packages
Benefits
- Reliable operation in harsh environments: The radiation-hardened design ensures stable performance in the presence of ionizing radiation, making it suitable for space and military applications.
- Precise voltage regulation: The high output voltage accuracy ensures that the load receives a stable and consistent voltage, which is critical for sensitive electronic circuits.
- Enhanced system protection: Built-in protection features such as overcurrent, overtemperature, and short-circuit protection prevent damage to the regulator and the load.
- Long-term reliability: The high-reliability design and manufacturing processes ensure long-term reliability and performance.
- Meets military specifications: The device is manufactured to meet MIL-STD-883B specifications, ensuring its suitability for military and aerospace applications.
Additional Details
The SG1503Y/883B is typically available in a hermetically sealed package to protect it from the harsh environment. It requires careful consideration of thermal management to ensure optimal performance, especially at high power levels. The device is designed to operate over a wide temperature range, making it suitable for extreme environments. The datasheet provides detailed information on the electrical characteristics, radiation performance, and application circuits. Proper filtering and decoupling are essential to minimize noise and ensure stable operation. The device is often used in conjunction with other radiation-hardened components to build complete and robust power systems.