EN
  • EN
  • DE

MSTC110-12

Part No MSTC110-12
Manufacturer Microsemi Corporation
Catalog TVS - Thyristors
Description MOD THYRISTOR DOUBLER 110A SF1 / SCR Module 1.2 kV Series Connection - All SCRs Chassis Mount Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr Microsemi Corporation
Package Bulk
Product Status Obsolete
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.2 kV
Current - On State (It (AV)) (Max) 110 A
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 2250A @ 50Hz
Current - Hold (Ih) (Max) 250 mA
Temperature Range - Operating -40°C ~ 130°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names MSTC110-12-ND,150-MSTC110-12
Standard Package 1
Win Source Part Number 985945-MSTC110-12
Ultra Librarian 3D Model Ultra Librarian MSTC110-12 CAD Model

Description

The MSTC110-12 thyristor module by Microsemi Corporation is a series connection of two SCRs with a maximum current hold of 250 mA and a voltage rating of 1.2 kV.

  • Type: thyristor module
  • Configuration: series connection of two SCRs
  • Maximum Current Hold: 250 mA
  • Voltage Rating: 1.2 kV
  • Gate Trigger Voltage: 3V
  • Gate Trigger Current: 150 mA
  • Maximum On-State Current: 110A
  • Non-Repetitive Surge: 2250A @ 50Hz for 60Hz
  • Mounting Type: chassis mount
  • Package/Case: module
  • Operating Temperature: -40°C ~ 130°C (TJ)
  • Status: obsolete

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess