EN
  • EN
  • DE

MSFC60-16

Part No MSFC60-16
Manufacturer Microsemi Corporation
Catalog SCRs - Single - Modules
Description MOD THYRISTOR DIODE DBLR 60A SF1 / SCR Module Diode 1600V 1500A 5-Pin Case F1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete(EOL)
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1600V
Current - On State (It (AV)) (Maximum) 60A
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1500A @ 50Hz
Current - Hold (Ih) (Maximum) 250mA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Package Module
Win Source Part Number 789510-MSFC60-16
Popularity Medium
Supply and Demand Status Limited
Family Name MSFC60-16
Introduction Date October 19, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSFC60-16 CAD Model

Description

The Microsemi Corporation MSFC60-16 module is an obsolete (EOL) electronic component with a medium popularity and a limited supply and demand status.

  • Structure: Series connection - SCR/Diode (1 SCR, 1 diode)
  • Voltage Off State: 1600V
  • Current Non-Rep. Surge: 1500A @ 50Hz
  • Operating Temperature: -40°C to 125°C
  • Voltage Gate Trigger: 3V
  • Current Gate Trigger: 150mA
  • Manufacturer's Part Number: 789510-MSFC60-16
  • Alternative Parts: IRKH72/16A, MCC44-18io8B, MCD44-18io1B, MCC44-16io8B
  • Mounting: Chassis
  • Packaging: Bulk
  • Estimated EOL Date: Obsolete/End of Life

You May Also Be Interested in

IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096
Microsemi Corporation
MOD THYRISTOR DOUBLER 110A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.2KV MODULE
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
IXYS
SCR MODULE 1.4KV 100A TO-240AA
Lowest to $55.8734
IXYS
SCR MODULE 800V 180A TO-240AA
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us
IXYS
SCR MODULE 1.2KV 94A SOT-227-4
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess