EN
  • EN
  • DE

MSFC110-16

Part No MSFC110-16
Manufacturer Microsemi Corporation
Catalog SCRs - Single - Modules
Description POWER MOD THYRISTOR/DIODE F1 / SCR Module 600V 2250A 5-Pin Case F1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete(EOL)
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1600V
Current - On State (It (AV)) (Maximum) 110A
Voltage - Gate Trigger (Vgt) (Maximum) 3V
Current - Gate Trigger (Igt) (Maximum) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 2250A @ 50Hz
Current - Hold (Ih) (Maximum) 250mA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Screw Mount
Package Module
Win Source Part Number 789509-MSFC110-16
Popularity Medium
Supply and Demand Status Limited
Family Name MSFC110-16
Introduction Date October 19, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSFC110-16 CAD Model

Description

The MSFC110-16 is a series connection SCR/diode module manufactured by Microsemi Corporation.

  • Voltage Rating: 1600V
  • Current Rating: 110A
  • Package Type: Module
  • Mounting: Screw
  • Voltage Off State: 1600V
  • Current Non-Rep. Surge: 2250A @ 50Hz
  • Alternative Part: IRKH92/06A, VSKH72/06P, VSKH105/06S90P, IRKH71/06AS90

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 160A D1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.2KV MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
IXYS
SCR MODULE 1.4KV 100A TO-240AA
Lowest to $55.8734

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess