EN
  • EN
  • DE

MSDT100-16

Part No MSDT100-16
Manufacturer Microsemi Corporation
Catalog SCRs - Single - Modules
Description PWR MOD THYRISTOR 1600V 100V SM4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete(EOL)
Structure Bridge, 3-Phase - SCRs/Diodes
Number of SCRs, Diodes 1 SCR, 6 Diodes
Voltage - Off State 1600V
Current - On State (It (AV)) (Max) 100A
Voltage - Gate Trigger (Vgt) (Max) 3V
Current - Gate Trigger (Igt) (Max) 150mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 1200A @ 50Hz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Chassis Mount
Dimension M4 Module
Win Source Part Number 1035505-MSDT100-16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSDT100-16 CAD Model

Description

The MSDT100-16 is an obsolete (EOL) product of Microsemi Corporation.

  • Supply and Demand Status: Balanced
  • Structure: Bridge, 3-phase SCR/Diodes
  • SCR/Diodes: 1 SCR and 6 diodes
  • Voltage-Off State: 1600V
  • Voltage Gate Trigger: 3V
  • Current Gate Trigger: 150mA
  • Non-Rep. Surge 50, 60Hz: 1200A @ 50Hz
  • Mounting Type: Chassis Mount
  • Module Dimension: M4
  • Operating Temperature Range: -40°C to 150°C (TJ)

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.2KV MODULE
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 110A SF1
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096
IXYS
SCR MODULE 1.6KV 121A SOT-227-4
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 90A SF1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess