EN
  • EN
  • DE
  • IT

MSDM200-16

Part No MSDM200-16
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description POWER MOD RECT BRIDGE 3PH M3-1 / Rectifier Bridge Diode Single 1.6KV 200A 5-Pin Case M3-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete(EOL)
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1600V
Current - Average Rectified (Io) 200A
Voltage - Forward (Vf) (Maximum) @ If 1.45V @ 200A
Current - Reverse Leakage @ Vr 500μA @ 1600V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package M3-1
Manufacturer Package M3-1
Win Source Part Number 789506-MSDM200-16
Popularity Medium
Supply and Demand Status Limited
Family Name MSDM200-16
Introduction Date October 19, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSDM200-16 CAD Model

Description

The Microsemi Corporation MSDM200-16 is a standard technology three-phase diode type product with a current average rectified (Io) of 200A.

  • Voltage Peak Reverse (Maximum): 1600V
  • Voltage Forward (Vf) (maximum): 1.45V @ 200A
  • Status: Obsolete/End Of Life
  • Discrete Semiconductor Products: Yes
  • Popularity: Medium
  • Packaging: Bulk
  • Mounting Type: Chassis
  • Win Source Part Number: 789506-MSDM200-16

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 10.5KV 1.2A UGB-3
Need more? Email Us
IXYS
BRIDGE RECT 1P 10.5KV 1A UGB-1
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 36A V1-A
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Microchip Technology
BRIDGE RECT 1P 600V 90A SOT-227
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 800V 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1168 $73.1168
3+ $59.9932 $179.9796
4+ $58.1188 $232.4752
5+ $56.2444 $281.2220
6+ $54.3687 $326.2122
8+ $48.7454 $389.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess