EN
  • EN
  • DE
  • IT

MSD75-16

Part No MSD75-16
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 3PHASE 1.6KV 75A SM2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount SM2
Manufacturer Microsemi Corporation
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package M2
Case / Package SM2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MSD75-16MI, MSD75-16MI-ND, MSD7516
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885950-MSD75-16
Ultra Librarian 3D Model Ultra Librarian MSD75-16 CAD Model

Description

The Microsemi Corporation MSD75-16 is a bridge rectifier that is designed for various applications. It features a three-phase standard 1.6 kV chassis mount SM2 and comes in a bulk package.

  • Type: Three-Phase Standard Bridge Rectifier
  • Voltage: 1.6 kV
  • Mounting: Chassis Mount
  • Package: Bulk
  • Category: Discrete Semiconductor Products
  • Case/Package: SM2
  • ECCN: EAR99
  • Popularity: Medium
  • Quantity per Package: 1
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8541.10.0080
  • Other Part Numbers: MSD75-16MI, MSD75-16MI-ND
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 800V 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess