EN
  • EN
  • DE

MAX3622CUE+T

Part No MAX3622CUE+T
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description Clock Generator 25MHz-IN 156.25MHz-OUT 16-Pin TSSOP T/R / IC CLOCK GENERATOR 2-OUT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Ethernet
Input Crystal
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 156.25MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 786012-MAX3622CUE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3622
Introduction Date February 11, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3622CUE+T CAD Model

Description

The MAX3622CUE+T is an obsolete integrated circuit (IC) from the MAX3622 family manufactured by Microsemi Corporation. It has a frequency rating of 156.25MHz and is suitable for Ethernet applications.

  • Frequency: 156.25MHz
  • Application: Ethernet
  • Circuits: 1
  • Package Type: 16-TSSOP
  • Operating Supply Voltage: 3 V ~ 3.6 V
  • Input: Crystal
  • Output: LVCMOS, LVPECL
  • PLL: Yes

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess