EN
  • EN
  • DE

LX5506LQ

Part No LX5506LQ
Manufacturer Microsemi Corporation
Catalog RF Amplifiers
Description WIRELESS LAN POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microsemi Corporation
Status Obsolete(EOL)
Frequency 4.5GHz to 6GHz
P1dB 26dBm
Gain 21dB
RF Type 802.11a
Supply Voltage - Operating 3.3V
Operating Supply Current 200mA
Test Frequency 6GHz
Win Source Part Number 122944-LX5506LQ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian LX5506LQ CAD Model

Description

The Microsemi Corporation LX5506LQ is an RF amplifier operating at a frequency range of 4.5GHz to 6GHz with a gain of 21dB.

  • P1dB: 26dBm
  • Ideal Use: 802.11a RF systems
  • Supply Voltage: 3.3V
  • Operating Supply Current: 200mA
  • Category: RF/IF and RFID
  • Popularity: Medium
  • Status: Obsolete (EOL)
  • Package: 500

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0778 $62.3340
70+ $1.7048 $119.3360
105+ $1.6517 $173.4285
145+ $1.5985 $231.7825
190+ $1.5454 $293.6260
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess