EN
  • EN
  • DE

LE87251NQCT

Part No LE87251NQCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC LINE DRIVER 2CH ADSL2+ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Purpose Driver
Number of Circuits 2
Supply Voltage - Operating 10 V to 24 V, ±5 V to 12 V
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1052207-LE87251NQCT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian LE87251NQCT CAD Model

Description

The Microsemi Corporation 1052207-LE87251NQCT is an integrated circuit with two circuits and a purpose of driver.

  • Manufacturer: Microsemi Corporation
  • Number of Circuits: 2
  • Purpose: Driver
  • Mounting Type: Surface Mount
  • Power Rating: Unspecified
  • Temperature Range: -40°C to 85°C
  • Operating Supply Current: 4mA
  • Supply Voltage: 10 V to 24 V
  • Supply Voltage Variation: ±5 V to 12 V
  • Package Type: 16-QFN (4x4)
  • Popularity: Medium
  • Application: Signal Processing

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess