EN
  • EN
  • DE

LE75282BBVC

Part No LE75282BBVC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC LINE CARD LCAS 2CH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Obsolete(EOL)
Purpose Line Card Access Switch
Number of Circuits 2
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 135724-LE75282BBVC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE75282BBVC CAD Model

Description

The Microsemi Corporation 135724-LE75282BBVC is a line card access switch that comes in a 44-TQFP (10x10) package.

  • Function: line card access switch
  • Package: 44-TQFP (10x10)
  • Circuits: two
  • Operating Temperature Range: 0°C to 70°C
  • Purpose: provide access to line cards
  • Operating Supply Voltage: 4.75V to 5.25V
  • Supply and demand status: limited
  • Status: obsolete (EOL)
  • Mounting: SMD (SMT)
  • Packaging: tray

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5696 $59.1264
22+ $5.3904 $118.5888
34+ $5.2218 $177.5412
46+ $5.0531 $232.4426
60+ $4.8857 $293.1420
80+ $4.3798 $350.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,142 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess