EN
  • EN
  • DE

LE58083ABGCT

Part No LE58083ABGCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SLAC CODEC/FILTER 8CH 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 121-LFBGA (10x10)
Win Source Part Number 1052174-LE58083ABGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE58083ABGCT CAD Model

Description

The Microsemi Corporation LE58083ABGCT is an integrated circuit with a purpose of Subscriber Line Interface Concept (SLIC).

  • Purpose: Subscriber Line Interface Concept (SLIC)
  • Package: 121-LFBGA (10x10)
  • Supply Voltage: 3.3V
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete (EOL)
  • Packaging: Reel-TR
  • Circuits: 1
  • Popularity: Medium
  • Supply and Demand: Balance

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess