EN
  • EN
  • DE

JANTX2N6758

Part No JANTX2N6758
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description POWER MOSFET N-CHANNEL(BVdss=200V, Rds(on)=0.40ohm, Id=9A) | MOSFET N-CH TO-204AA TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 9A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 490mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 39nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 75W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-204AA (TO-3)
Manufacturer Package TO-204AA, TO-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191520-JANTX2N6758
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N6758 CAD Model

Description

The MOSFET is a high-quality electronic component that is designed to provide efficient performance manufactured by Microsemi Corporation.

  • Transistor Type: N-channel
  • Mounting Type: Through hole
  • Supplier Device Package: TO-204AA (TO-3)
  • Drive Voltage: 10V
  • Drain-Source Breakdown Voltage: 200V
  • Continuous Drain Current: 9A
  • Maximum Rds On: 490mOhm @ 9A and 10V
  • Gate Charge (Qg) @ Maximum Vgs: 39nC @ 10V
  • Suitable for: Use in a wide range of applications, including discrete semiconductor products.
  • Power Dissipation: 4W and 75W
  • Temperature Range: -55°C to 150°C

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess