EN
  • EN
  • DE

JAN1N4100UR-1

Part No JAN1N4100UR-1
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description SILICON 400mA LOW NOISE ZENER DIODES | DIODE ZENER 7.5V DO213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±5%
Impedance (Maximum) (Zzt) 200 Ohms
Current - Reverse Leakage at Vr 1μA at 5.7V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package DO-213AA (Glass)
Supplier Device Package DO-213AA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191358-JAN1N4100UR-1
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JAN1N4100UR-1 CAD Model

Description

The JAN1N4100UR-1 is a Zener diode manufactured by Microsemi Corporation. It is designed for voltage regulation and surge protection in various electronic circuits. This diode is characterized by its robust construction and high reliability, making it suitable for demanding applications where consistent performance is crucial.

Applications:

  • Voltage regulation in power supplies
  • Transient voltage suppression
  • Clipping and clamping circuits
  • Reference voltage sources
  • Overvoltage protection

Features:

  • High reliability
  • Robust construction
  • Precise voltage regulation
  • Low reverse leakage current
  • Hermetically sealed package

Benefits:

  • Stable voltage output
  • Protection against voltage spikes
  • Extended lifespan in harsh environments
  • Consistent performance over a wide temperature range
  • Improved circuit stability

Additional Details:

The JAN1N4100UR-1 is a surface-mount Zener diode. It is designed to maintain a specific voltage across its terminals when reverse biased. This characteristic makes it ideal for regulating voltage levels in electronic circuits. The diode's hermetically sealed package ensures its resistance to moisture and other environmental factors, contributing to its long-term reliability. Its fast response time enables it to effectively suppress transient voltage spikes, protecting sensitive components from damage. The specific Zener voltage and power dissipation ratings can vary, it's critical to consult the manufacturer's datasheet for precise values before use in any application. This part is typically used in military and aerospace applications requiring high-reliability components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8873 $53.7603
25+ $4.0101 $100.2525
39+ $3.8847 $151.5033
54+ $3.7594 $203.0076
69+ $3.6341 $250.7529
93+ $3.2582 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess