EN
  • EN
  • DE

DS31400GN+

Part No DS31400GN+
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC TIMING DUAL DPLL 256-CSBGA / Clock Generator 0.002MHz to 750MHz-IN 750MHz-OUT 256-Pin CSBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input CMOS, TTL
Output CML, CMOS, LVDS, LVPECL, TTL
Number of Circuits 1
Frequency - Max 750MHz
Operating Supply Voltage 1.8V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 256-LBGA, CSBGA
Manufacturer Package 256-CSPBGA (17x17)
Win Source Part Number 773285-DS31400GN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS31400
Introduction Date April 10, 2012
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS31400GN+ CAD Model

Description

The Microsemi Corporation 773285-DS31400GN+ is an integrated circuit (IC) that is designed for Ethernet, SONET/SDH, Stratum, and Telecom applications.

  • Frequency: 750MHz
  • Circuits: One
  • Package: 256-LBGA, CSBGA
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 1.8V

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess