EN
  • EN
  • DE

CC3041

Part No CC3041
Manufacturer Microsemi Corporation
Catalog Snap Action, Limit Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 050122-CC3041
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC3041 CAD Model

Description

CC3041

The CC3041 delivers high performance and flexible connectivity options, essential for modern digital communication systems. Its advanced technology enables Wi-Fi connections with minimal power usage and latency.

  • Applications/Projects: Digital home entertainment systems, Mobile devices, Cloud-connected appliances, and Enterprise networking gear.
  • Features and Benefits: Dual-band Wi-Fi, low power operation, high data rate support, and seamless connectivity options.
  • Additional Details: Its compact design footprint allows easy integration into space-constrained devices and meets stringent global wireless standards.

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $2.8159
Panasonic
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Lowest to $1.9312
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH DETECTOR SPST-NO 1MA 5V / Switch SPST-NO Surface Mount, Right Angle
Lowest to $0.9986
Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 11A 277V / Switch SPDT Chassis Mount
Need more? Email Us
Altech corporation
Limit Switch, Plastic Body, C2-U1Z R 90GR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess