EN
  • EN
  • DE

APTM10UM01FAG

Part No APTM10UM01FAG
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description Single Switch MOSFET Power Module | MOSFET N-CH 100V 860A SP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 860A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.6mOhm at 275A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 12mA
Gate Charge (Qg) (Maximum) at Vgs 2100nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 60000pF at 25V
Power Dissipation (Maximum) 2500W
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Chassis Mount
Supplier Device Package SP6
Manufacturer Package SP6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729590-APTM10UM01FAG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APTM10UM01FAG CAD Model

Description

Microsemi Corporation's electronic component 729590-APTM10UM01FAG is a medium-popularity product.

  • Supply and Demand: Limited
  • Polarity: N-Channel
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Operating Temperature Range: -40°C to 150°C
  • Power Dissipation (Maximum): 2500W
  • Vds - Drain-Source Breakdown Voltage: 100V
  • Category: Discrete Semiconductor Products
  • Package: SP6
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess