EN
  • EN
  • DE

APT50GP60B2DQ2

Part No APT50GP60B2DQ2
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 150A 625W TMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Not For New Designs
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 150A
Pulsed Collector Current 190A
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 50A
Maximum Power Dissipation 625W
Total Switching Energy(Ets) 465μJ (on), 635μJ (off)
Input Type Standard
Gate Charge 165nC
Turn-on and Turn-off delay time 19ns/85ns
Testing Conditions 400V, 50A, 4.3 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Dimension TO-247-3 Variant
Win Source Part Number 051472-APT50GP60B2DQ2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT50GP60B2DQ2 CAD Model

Description

Description of APT50GP60B2DQ2

The APT50GP60B2DQ2 is a precision-engineered component tailored for high-speed switching applications. Its efficient energy management capabilities are integral to its design, promoting prolonged device functionality.

Features and Benefits

  • High Efficiency: Minimizes energy loss while maximizing performance output.
  • Rapid Switching: Designed for applications that require quick response times.
  • Compact Design: Facilitates integration into space-constrained devices.
  • Reliable Performance: Ideal for long-term application stability.

Applications

  • Consumer Electronics
  • Aerospace Systems
  • Telecommunications Equipment
  • Smart Grid Technologies

The APT50GP60B2DQ2 is a highly adaptable component suited for technological environments where precision and efficiency are paramount.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess