EN
  • EN
  • DE

APT50GF120LRG

Part No APT50GF120LRG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 135A 781W TO264 / Trans IGBT Chip N-CH 1200V 135A 781000mW 3-Pin(3+Tab) TO-264 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 135A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) @ Vge, Ic 3V @ 15V, 50A
Power - Max 781W
Switching Energy 3.6mJ (on), 2.64mJ (off)
Input Type Standard
Gate Charge 340nC
Td (on/off) @ 25°C 25ns/260ns
Test Condition 800V, 50A, 1 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-264-3, TO-264AA
Manufacturer Package TO-264 [L]
Win Source Part Number 768700-APT50GF120LRG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APT50GF120LR
Introduction Date February 28, 2006
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT50GF120LRG CAD Model

Description

The Microsemi Corporation APT50GF120LRG is a high power IGBT transistor manufactured by Microsemi Corporation.

  • Maximum Power: 781W
  • IGBT Type: NPT
  • Current Collector Pulsed: 150A
  • Switching Energy: 3.6mJ (on), 2.64mJ (off)
  • Gate Charge: 340nC
  • Td (on/off) @ 25°C: 25ns/260ns
  • Test Condition: 800V, 50A, 1 Ohm, 15V
  • Package: TO-264-3, TO-264AA
  • Operating Temperature Range: -55°C ~ 150°C (TJ)

You May Also Be Interested in

IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess