EN
  • EN
  • DE

APT44GA60BD30C

Part No APT44GA60BD30C
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 78A 337W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 78A
Pulsed Collector Current 130A
Collector-emitter saturation voltage(Max) 1.6V @ 15V, 26A
Maximum Power Dissipation 337W
Total Switching Energy(Ets) 409μJ (on), 450μJ (off)
Input Type Standard
Gate Charge 128nC
Turn-on and Turn-off delay time 16ns/102ns
Testing Conditions 400V, 26A, 4.7 Ohm, 15V
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051468-APT44GA60BD30C
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APT44GA60BD30C CAD Model

Description

APT44GA60BD30C: Advanced Power Transistor

The APT44GA60BD30C is a high-performance power transistor designed to meet the demands of various electronic applications. Manufactured with advanced technology, it ensures optimal efficiency and reliability in power management systems.

  • Applications:
    • Electric vehicle charging stations
    • Solar inverters
    • Industrial motor drives
  • Features and Benefits:
    • High breakdown voltage
    • Low on-resistance for minimal power loss
    • Robust thermal performance
  • Additional Details:
    • Designed for high-frequency applications
    • Optimized for reduced EMI

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9305 $59.6525
12+ $9.7892 $117.4704
19+ $9.4832 $180.1808
26+ $9.1773 $238.6098
33+ $8.8715 $292.7595
44+ $7.9537 $349.9628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess