EN
  • EN
  • DE

APT40GT60BRG

Part No APT40GT60BRG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 80A 345W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 80A
Pulsed Collector Current 160A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 40A
Maximum Power Dissipation 345W
Total Switching Energy(Ets) 828μJ (off)
Input Type Standard
Gate Charge 200nC
Turn-on and Turn-off delay time 12ns/124ns
Testing Conditions 400V, 40A, 5 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 1018051-APT40GT60BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT40GT60BRG CAD Model

Description

The APT40GT60BRG is an IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by Microsemi Corporation.

  • Input Type: Standard
  • Technology: NPT (Non-Punch Through)
  • Gate Charge: 200nC
  • Package: TO-247 [B]
  • Mounting: through a hole
  • Collector-Emitter Saturation Voltage: maximum 2.5V @ 15V and 40A
  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Current Collector: 80A
  • Pulsed Collector Current: 160A
  • Total Switching Energy (Ets) Off: 828μJ
  • Turn-On/Off Delay Time: 12ns/124ns
  • Ideal for Use In: discrete semiconductor products
  • Status: active
  • Temperature Range: -55°C to 150°C (TJ)
  • Supply and demand status: limited

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3265 $69.3060
9+ $14.2167 $127.9503
13+ $13.7725 $179.0425
18+ $13.3282 $239.9076
23+ $12.8839 $296.3297
30+ $11.5511 $346.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess