EN
  • EN
  • DE

APT35GN120L2DQ2G

Part No APT35GN120L2DQ2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 94A 379W TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type NPT, Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 94A
Pulsed Collector Current 105A
Collector-emitter saturation voltage(Max) 2.1V @ 15V, 35A
Maximum Power Dissipation 379W
Total Switching Energy(Ets) 2.315mJ (off)
Input Type Standard
Gate Charge 220nC
Turn-on and Turn-off delay time 24ns/300ns
Testing Conditions 800V, 35A, 2.2 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Dimension TO-264-3, TO-264AA
Win Source Part Number 051461-APT35GN120L2DQ2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT35GN120L2DQ2G CAD Model

Description

APT35GN120L2DQ2G - Next-Generation GaN Power Device

The APT35GN120L2DQ2G represents the forefront of GaN technology, offering exceptional power density and performance for next-generation electronics.

  • Applications: RF amplifiers, Satellite communication, High-performance computing
  • Features: High power density, Low ON-state resistance, Superior thermal properties
  • Benefits: Reduces cooling requirements, Increases system efficiency, Supports miniaturization

This device is engineered for the highest levels of performance in advanced electronics systems.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess