EN
  • EN
  • DE

APT2X61D60J

Part No APT2X61D60J
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 600V 60A ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 130ns
Current - Reverse Leakage @ Vr 250μA @ 600V
Mounting Chassis Mount
Case / Package ISOTOP
Win Source Part Number 1018007-APT2X61D60J
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT2X61D60J CAD Model

Description

The APT2X61D60J is a silicon carbide (SiC) Schottky diode array from Microsemi Corporation. It consists of two SiC Schottky diodes configured in a common cathode configuration. This device offers superior performance compared to traditional silicon diodes, particularly in high-frequency and high-temperature applications. Its low forward voltage drop and fast reverse recovery time make it ideal for improving efficiency and reducing switching losses in power electronic systems.

Applications

  • Power factor correction (PFC) circuits
  • Motor drives
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • High-frequency rectifiers

Features

  • Silicon Carbide (SiC) Schottky Diode
  • Low forward voltage drop
  • Virtually no reverse recovery
  • High-frequency operation
  • High surge current capability
  • High blocking voltage

Benefits

  • Improved efficiency due to low forward voltage drop and negligible reverse recovery losses
  • Reduced switching losses, leading to cooler operation
  • Higher operating frequencies are possible
  • Enhanced system reliability due to high surge current capability
  • Reduced EMI due to fast switching characteristics
  • Simplified thermal management due to lower power dissipation

Technical Specifications

The APT2X61D60J features a repetitive peak reverse voltage (VRRM) of 600V. The continuous forward current (IF) is typically 61A. The surge current (IFSM) capability is high, providing robustness against transient events. The typical forward voltage drop (VF) is low, contributing to high efficiency. The junction temperature range is typically from -55°C to +175°C. The device is available in a industry-standard package for easy mounting and thermal management. The absence of reverse recovery current eliminates a major source of switching losses, significantly improving overall system efficiency.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0174 $64.0348
5+ $26.2707 $131.3535
7+ $25.4497 $178.1479
10+ $24.6288 $246.2880
13+ $23.8078 $309.5014
17+ $21.3449 $362.8633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess