EN
  • EN
  • DE

APT25GP90BDQ1G

Part No APT25GP90BDQ1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 900V 72A 417W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Not For New Designs
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 900V
Maximum Current Collector 72A
Pulsed Collector Current 110A
Collector-emitter saturation voltage(Max) 3.9V @ 15V, 25A
Maximum Power Dissipation 417W
Total Switching Energy(Ets) 370μJ (off)
Input Type Standard
Gate Charge 110nC
Turn-on and Turn-off delay time 13ns/55ns
Testing Conditions 600V, 40A, 4.3 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051447-APT25GP90BDQ1G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT25GP90BDQ1G CAD Model

Description

APT25GP90BDQ1G IGBT Power Module

The APT25GP90BDQ1G is a versatile IGBT module providing exceptional performance for power-intensive applications. Its enhanced electrical characteristics make it a reliable choice for cut-edge technologies.

  • Applications/Projects:
    • Energy Storage Systems
    • Power Grid Equipment
    • Uninterruptible Power Supplies (UPS)
    • HVAC Systems
  • Features and Benefits:
    • Enhanced Switching: Delivers fast and efficient switching.
    • Durability: Built to endure varying power loads and environmental conditions.
    • Reduced Thermal Resistance: Ensures efficient heat dissipation.
  • Additional Details:
    • Package Type: SOT-227
    • Voltage Rating: 900V
    • Manufacturer: Advanced Power Technology

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess