EN
  • EN
  • DE

APT20GF120BRDQ1G

Part No APT20GF120BRDQ1G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 36A 200W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 36 A
Current - Collector Pulsed (Icm) 64 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 15A
Power - Max 200 W
Switching Energy 895µJ (on), 840µJ (off)
Input Type Standard
Gate Charge 100 nC
Td (on/off) @ 25°C 10ns/120ns
Test Condition 800V, 15A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT20GF120
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 563976-APT20GF120BRDQ1G
Ultra Librarian 3D Model Ultra Librarian APT20GF120BRDQ1G CAD Model

Description

The APT20GF120BRDQ1G is a single IGBT from Microsemi Corporation.

  • Category: Discrete semiconductor products
  • Application: Transistors
  • Power Rating: 200W
  • Collector-Emitter Breakdown Voltage: 1200V
  • Collector Current: 36A
  • Pulsed Current Rating: 64A
  • On-State Voltage Drop: 3.2V @ 15V gate-emitter voltage and 15A collector current
  • Switching Energy (On): 895μJ
  • Switching Energy (Off): 840μJ
  • Mounting: Through-hole
  • Package: TO-247-3
  • Operating Temperature: -55°C to 150°C
  • Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL: 1 (unlimited)

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess