EN
  • EN
  • DE

APT100S20BG

Part No APT100S20BG
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description HIGH VOLTAGE SCHOTTKY DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 120A
Voltage - Forward (Vf) (Maximum) @ If 950mV @ 100A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 70ns
Current - Reverse Leakage @ Vr 2mA @ 200V
Mounting Style Through Hole
Package TO-247-2
Manufacturer Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 150°C
Win Source Part Number 1146586-APT100S20BG
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name APT100S20B
Introduction Date September 18, 2001
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian APT100S20BG CAD Model

Description

The APT100S20BG is a fast recovery Schottky diode from Microsemi Corporation.

  • Current Rating: 120A
  • Reverse Recovery Time: 70ns
  • Maximum Reverse Voltage: 200V
  • Package: TO-247-2
  • Mounting Type: Through-Hole
  • Voltage Forward: 950mV @ 100A
  • Current Reverse Leakage: 2mA @ 200V
  • Operating Temperature: -55°C to 150°C
  • Alternative To: SED100LT200, SED100LT200TX, SED100LE200TX
  • Introduction Date: September 18, 2001
  • Estimated EOL Date: 2023
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4859 $96.9718
3+ $39.7833 $119.3499
5+ $38.5402 $192.7010
7+ $37.2970 $261.0790
9+ $36.0537 $324.4833
11+ $32.3240 $355.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess