EN
  • EN
  • DE

AFS1500-FGG484

Part No AFS1500-FGG484
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Fusion Family of Mixed Signal FPGAs | IC FPGA 223 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Total RAM Bits 276480
The number of I/O 223
Number of Gates 1500000
Supply Voltage (V) 1.425V ~ 1.575V
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Manufacturer Package 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Family Part Number AFS1500
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 709423-AFS1500-FGG484
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFS1500-FGG484 CAD Model

Description

The AFS1500-FGG484 is a Field Programmable Gate Array (FPGA) from Microsemi Corporation (now Microchip Technology). FPGAs are versatile integrated circuits that can be reconfigured after manufacturing. This allows designers to implement custom logic functions and accelerate specific tasks. The AFS series offers a balance of performance, power consumption, and features, making it suitable for a variety of embedded applications.

Applications:

  • Industrial Automation: Implementing custom control algorithms and communication protocols.
  • Aerospace and Defense: Developing secure communication systems and signal processing applications.
  • Medical Imaging: Accelerating image processing tasks and implementing custom algorithms.
  • Automotive: Implementing advanced driver-assistance systems (ADAS) and in-vehicle networking solutions.

Features:

  • Programmable Logic Blocks: Configurable logic elements for implementing custom functions.
  • Interconnect Resources: Programmable routing channels for connecting logic blocks.
  • Embedded Memory: On-chip memory blocks for storing data and code.
  • I/O Interfaces: Flexible input/output pins for interfacing with external devices.
  • Security Features: Protection against unauthorized access and modification.

Benefits:

  • Design Flexibility: Allows for customization and adaptation to changing requirements.
  • Rapid Prototyping: Enables faster development and testing cycles.
  • Hardware Acceleration: Improves performance compared to software implementations.
  • Integration: Reduces the number of discrete components required in a system.
  • Long-Term Availability: Offers a longer product lifecycle compared to ASICs.

Additional Details:

The AFS1500-FGG484 features a specific number of logic cells, memory blocks, and I/O pins. The FGG484 package refers to the 484-pin Fine-Pitch Ball Grid Array (FBGA) package. Key specifications include the number of logic elements (LEs), the amount of embedded memory, the number of I/O pins, and the operating voltage. The FPGA supports various programming languages and development tools. Power consumption is a critical consideration in FPGA designs, and the AFS series is designed for low-power operation. Security features protect the FPGA from unauthorized access and modification. Detailed specifications and application notes are available in the product datasheet. Proper thermal management is essential for reliable operation. The FPGA is lead-free and RoHS compliant. It is important to consult the manufacturer's datasheet for detailed information on pinout, power requirements, and configuration guidelines. The FPGA is typically configured using a JTAG interface or an external configuration device.

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess