EN
  • EN
  • DE

A54SX08-PQ208

Part No A54SX08-PQ208
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 130 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 130 208-BFQFP
Manufacturer Microsemi Corporation
Series SX
Package Tray
Part Status Obsolete
Number of I/O 130
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909028-A54SX08-PQ208
Ultra Librarian 3D Model Ultra Librarian A54SX08-PQ208 CAD Model

Description

The A54SX08-PQ208 is a Field Programmable Gate Array (FPGA) from Microsemi, part of the SX family. It is designed for applications requiring high performance and density, offering a balance of speed and logic resources.

Applications

  • Telecommunications equipment: Implementing custom interfaces, protocol processing, and data routing.
  • High-speed networking: Handling data packet processing, traffic management, and security functions.
  • Image processing: Performing real-time image filtering, enhancement, and analysis.
  • Military and aerospace systems: Used in radar processing, signal intelligence, and avionics control.
  • Industrial control: Implementing complex control algorithms and high-speed data acquisition.

Features

  • 8,000 logic gates: Offers a significant amount of logic resources for complex designs.
  • High-performance architecture: Provides fast signal processing and data throughput.
  • 208-pin Plastic Quad Flat Pack (PQ208) package: Offers a balance of pin density and ease of assembly.
  • Sea-of-gates architecture: Provides high gate utilization and routing flexibility.
  • Flexible I/O: Supports various I/O standards and voltage levels.

Benefits

  • Improved system performance: High-speed architecture enables faster processing and reduced latency.
  • Increased design flexibility: Programmable logic allows for custom implementation of complex functions.
  • Reduced system size: Integration of multiple functions into a single chip reduces board space.
  • Faster time-to-market: Programmable nature allows for rapid prototyping and design changes.

Additional Details

The A54SX08-PQ208 requires an external configuration memory. Its robust architecture and high-performance capabilities make it suitable for demanding applications. It can operate over an extended temperature range. Microsemi provides design tools and support for this FPGA to facilitate the design process. The PQ208 package offers good thermal performance and is suitable for surface-mount assembly.

You May Also Be Interested in

Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $191.9203 $191.9203
2+ $185.5228 $371.0456
3+ $166.3309 $498.9927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess