EN
  • EN
  • DE

A40MX02-PL44I

Part No A40MX02-PL44I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series MX
Number of I/O 34
Number of Gates 3000
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 766729-A40MX02-PL44I
Popularity Medium
Supply and Demand Status Limited
Family Name A40MX02
Introduction Date August 27, 1997
ECCN 3A991.d.2
Country of Origin Hong Kong, Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A40MX02-PL44I CAD Model

Description

The A40MX02-PL44I is a Microsemi Corporation product, available in the MX series.

  • Package: 44-LCC (J-Lead)
  • Mounting Type: SMD
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
  • I/O: 34
  • Gates: 3000
  • Family Name: A40MX02
  • ECCN: 3A991.d.2
  • Country of Origin: Hong Kong, Philippines
  • Estimated EOL Date: Obsolete
  • Supply and Demand Status: Limited
  • Alternative Parts: TPC1010AFN-044I, TPC1020BFN-044I1, TPC1020AFN-044C
  • Introduction Date: August 27, 1997

You May Also Be Interested in

Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess