EN
  • EN
  • DE

A3P250L-FGG256I

Part No A3P250L-FGG256I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 157 I/O 256FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
Manufacturer Microsemi Corporation
Series ProASIC3L
Package Tray
Part Status Obsolete
Number of I/O 157
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P250L
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908939-A3P250L-FGG256I
Ultra Librarian 3D Model Ultra Librarian A3P250L-FGG256I CAD Model

Description

The A3P250L-FGG256I is a member of the ProASIC3L family from Microsemi Corporation, which are low-power, cost-optimized Field Programmable Gate Arrays (FPGAs). This FPGA offers a blend of performance and power efficiency, making it suitable for a range of applications.

Applications

  • Industrial control systems: Implementing custom control logic and interfaces.
  • Embedded systems: Providing flexible logic for various embedded applications.
  • Consumer electronics: Used in devices requiring programmable logic and low power consumption.
  • Medical devices: Controlling sensors, actuators, and data processing within medical equipment.
  • Automotive applications: Implementing specific control or interface functions.

Features

  • 250,000 logic gates: Offers substantial logic capacity for complex designs.
  • Low power consumption: Optimized for applications where power efficiency is critical.
  • 256-pin Fine-pitch Ball Grid Array (FGG256) package: Provides high pin density for increased I/O connectivity.
  • Advanced Flash technology: Enables instant-on operation and secure data storage.
  • Flexible I/O options: Supports a wide range of interface standards and voltage levels.
  • Integrated security features: Protects against unauthorized access and tampering.

Benefits

  • Reduced system cost: Integration of multiple functions into a single chip reduces component count and board space.
  • Improved performance: Customizable logic allows for optimized performance in specific applications.
  • Faster time-to-market: Programmable nature allows for rapid prototyping and design iterations.
  • Increased design flexibility: Adaptable logic allows for easy modification and upgrades.
  • Enhanced system reliability: Integrated security features and robust design provide greater system protection.

Additional Details

The A3P250L-FGG256I operates over a wide voltage range and offers a temperature range suitable for industrial applications. Its reprogrammable nature makes it ideal for applications requiring flexibility and adaptability. The device utilizes a non-volatile flash memory for configuration, which eliminates the need for external configuration devices. The FGG256 package provides a compact footprint and excellent thermal performance. Microsemi's Libero IDE supports the development and implementation of designs targeting the A3P250L-FGG256I.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Actel Corporation
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $364.0768 $364.0768
2+ $326.4134 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess