EN
  • EN
  • DE

A2F200M3F-FGG256I

Part No A2F200M3F-FGG256I
Manufacturer Microsemi Corporation
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Tray
Architecture MCU, FPGA
Core Processor ARM Cortex -M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC 3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Number of I/O MCU - 25, FPGA - 66
Part Number Series A2F200
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811559-A2F200M3F-FGG256I
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-FGG256I CAD Model

Description

The Microsemi Corporation's 811559-A2F200M3F-FGG256I is a high-performance ARM Cortex-M3 microcontroller unit (MCU) with an integrated ProASIC 3 FPGA.

  • Clock Speed: 80MHz
  • Flash Size: 256KB
  • RAM: 64KB
  • MCU I/O Pins: 25
  • FPGA I/O Pins: 66
  • Peripherals: DMA, POR, WDT
  • Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
  • Gates: 200K
  • D-Flip-Flops: 4608
  • Packaging: 256-FPBGA (17x17)
  • Operating Temperature: -40°C to 100°C

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 144TQFP
Lowest to $25.2714
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 484FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP
Need more? Email Us
Intel
IC FPGA STRATIX 10 2397FBGA
Lowest to $679.1045
Microchip Technology
IC SOC CORTEX-M3 166MHZ 256FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,004 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess