EN
  • EN
  • DE

A1020B-2PL44C

Part No A1020B-2PL44C
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC / series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microsemi Corporation
Series ACT™ 1
Package Tray
Product Status Obsolete
Number of LABs/CLBs 547
Number of I/O 34
Number of Gates 2000
Voltage - Supply 4.5V ~ 5.5V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number A1020
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-A1020B-2PL44C,A1020B-2PL44C-ND
Standard Package 27
Win Source Part Number 1011451-A1020B-2PL44C
Ultra Librarian 3D Model Ultra Librarian A1020B-2PL44C CAD Model

Description

The A1020B-2PL44C is an embedded FPGA (Field Programmable Gate Array) manufactured by Microsemi Corporation.

  • Voltage Supply Range: 4.5V to 5.5V
  • Maximum Power Dissipation: 27W
  • I/Os: 34
  • LABs/CLBs: 547
  • Gates: 2000
  • Package: 44-LCC (J-Lead)
  • Operating Temperature Range: 0°C to 70°C
  • Status: Obsolete
  • RoHS: Not RoHS compliant

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess