EN
  • EN
  • DE

2N6798

Part No 2N6798
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description N-CHANNEL ENHANCEMENT MODE TRANSISTOR | MOSFET N-CH 200V TO-205AF TO-39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 5.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 400mOhm at 3.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 5.29nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 800mW, 25W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124203-2N6798
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6798 CAD Model

Description

The Microsemi Corporation 2N6798 is an electronic component that is widely used in various electronic devices.

  • Supply and Demand Status: Limited
  • Category: Discrete Semiconductor Products
  • Manufacturer: Microsemi Corporation
  • Win Source Part Number: 1124203-2N6798
  • Packaging: Bulk
  • Mounting Style: Through Hole
  • Technology: MOSFET
  • Transistor Polarity: N-Channel
  • Supplier Device Package: TO-39
  • Drive Voltage (max Rds on, min Rds on): 10V
  • Product Status: Obsolete
  • Operating Temperature: -55°C ~ 150°C
  • Manufacturer Homepage: www.semelab.co.uk
  • Manufacturer Package: TO-205AF Metal Can
  • Power Dissipation (Maximum): 800mW, 25W
  • Vds - Drain-Source Breakdown Voltage: 200V
  • Id - Continuous Drain Current: 5.5A
  • Rds On (maximum) @ Id, Vgs: 400mOhm @ 3.5A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 4V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 5.29nC @ 10V
  • Gate Source Voltage (Maximum): ±20V

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess