EN
  • EN
  • DE

1N718A

Part No 1N718A
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 250MW DO35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 250mW
Impedance (Max) (Zzt) 13 Ohm
Mounting Through Hole
Case / Package DO-35
Win Source Part Number 1002399-1N718A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N718A CAD Model

Description

The 1N718A is a Zener diode manufactured by Microsemi Corporation. It is designed to provide a stable reference voltage and is commonly used in voltage regulation and protection circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when reverse-biased above their Zener voltage.

Applications

  • Voltage Regulation: Used to provide a stable voltage reference in power supplies and other voltage regulation circuits.
  • Overvoltage Protection: Protects sensitive electronic components from overvoltage conditions.
  • Clipping Circuits: Shapes waveforms by clipping voltages above a certain level.
  • Level Shifting: Shifts voltage levels in electronic circuits.
  • Meter Protection: Protects sensitive meter movements from overload conditions.

Features

  • Zener Diode: Provides a stable reference voltage when reverse-biased.
  • High Surge Capability: Withstands high surge currents without damage.
  • Low Leakage Current: Minimizes leakage current in reverse bias.
  • Tight Voltage Tolerance: Offers precise Zener voltage tolerance.
  • Glass Passivated: Glass passivation enhances reliability and stability.
  • DO-4 Package: Rugged DO-4 package for reliable performance.

Benefits

  • Stable Voltage Reference: Provides a consistent and reliable voltage reference for various applications.
  • Overvoltage Protection: Protects circuits from damage due to voltage spikes or surges.
  • Improved Circuit Performance: Enhances circuit performance by providing stable voltage levels.
  • Enhanced Reliability: Glass passivation ensures long-term reliability.
  • Robust Construction: DO-4 package provides rugged mechanical protection.
  • Versatile Application: Suitable for a wide range of voltage regulation and protection applications.

Additional Details

The 1N718A has a Zener voltage of approximately 3.9 volts, with a typical tolerance of ±5%. The maximum power dissipation rating is typically 1 watt. It is crucial to ensure that the Zener diode is properly heat-sinked to prevent overheating, especially in high-power applications. Microsemi Corporation is known for the high quality and reliability of its discrete semiconductor devices. Consult the datasheet for complete specifications and application guidelines. Consider the temperature coefficient of the Zener voltage, which can affect its stability over a wide temperature range.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess