EN
  • EN
  • DE

1N5629A

Part No 1N5629A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TRANSIENT ABSORPTION ZENER | TVS DIODE 5.8V 10.5V DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Packaging Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5.8V
Voltage - Breakdown (Minimum) 6.45V
Voltage - Clamping (Maximum) at Ipp 10.5V
Current - Peak Pulse (10/1000μs) 143A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-13
Supplier Device Package DO-13
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122000-1N5629A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5629A CAD Model

Description

The Microsemi Corporation 1N5629A is a bulk packaged Zener type diode.

  • Mounting Style: Through-Hole
  • Application: General Purpose
  • Channels: 1 Unidirectional
  • Current Peak Pulse: 143A
  • Power Peak Pulse: 1500W (1.5kW)
  • Power Line Protection: Not Available
  • Category: Circuit Protection
  • Supplier Device Package: DO-13
  • Temperature Range: -65°C to 175°C
  • Manufacturer Homepage: www.microsemi.com
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (unlimited)
  • Voltage Reverse Standoff: 5.8V
  • Voltage Breakdown (Minimum): 6.45V
  • Voltage Clamping (Maximum) @ Ipp: 10.5V

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1467
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess