EN
  • EN
  • DE

090-44310-21

Part No 090-44310-21
Manufacturer Microsemi Corporation
Catalog Oscillators
Description XTAL OSC ATOMIC 10.0000MHZ CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Base Resonator Crystal
Type Atomic
Frequency 10 MHz
Output CMOS
Voltage - Supply 5V
Frequency Stability 1ppb
Operating Temperature -10°C ~ 75°C
Current - Supply (Max) 2.8A
Mounting Type Through Hole
Package / Case Module
Size / Dimension 2.000" L x 2.000" W (50.80mm x 50.80mm)
Height - Seated (Max) 0.740\
Ultra Librarian 3D Model Ultra Librarian 090-44310-21 CAD Model

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess