EN
  • EN
  • DE

VPC3230D

Part No VPC3230D
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Description Comb Filter Video Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399135-VPC3230D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPC3230D CAD Model

Description

The Micronas VPC3230D is a single-chip video processor designed for use in analog TV receivers and video recorders. It integrates various functions including video decoding, audio processing, and display control, making it a compact and cost-effective solution for consumer electronics applications. This IC is known for its robust performance and ability to handle various video standards.

Applications

  • Analog Television Receivers
  • Video Cassette Recorders (VCRs)
  • DVD Players with Analog TV Tuner
  • Set-Top Boxes
  • Video Monitors

Features

  • Integrated Video Decoder: Supports PAL, SECAM, and NTSC standards.
  • Audio Processing: Includes audio demodulation and processing circuits.
  • On-Screen Display (OSD) Controller: Allows for displaying text and graphics on the screen.
  • Automatic Gain Control (AGC): Ensures stable video signal reception.
  • Clock Generation: Integrated clock circuitry reduces external component count.
  • Programmable Control Interface: Flexible control via a microcontroller interface.
  • Low Power Consumption: Optimized for energy-efficient operation.

Benefits

  • Reduced Component Count: Integration of multiple functions lowers the bill of materials.
  • Cost-Effective Solution: Single-chip design reduces manufacturing costs.
  • Improved Performance: Enhanced video and audio processing for superior picture and sound quality.
  • Simplified Design: Easier to implement in various consumer electronics products.
  • Enhanced Reliability: Fewer external components contribute to increased system reliability.
  • Flexible Control: Programmable interface allows for customization and integration with other system components.

The VPC3230D operates with a single power supply, further simplifying system design. It provides a complete solution for analog video processing, from signal reception to display output. The device's compact size and low power consumption make it suitable for a wide range of applications, including portable devices and energy-efficient consumer electronics. The integration of key features such as automatic gain control and on-screen display capability contributes to a higher quality viewing experience. It's designed to handle weak or noisy signals, providing stable output even in challenging environments.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess