EN
  • EN
  • DE

VCT3831A-QH-C4MI09

Part No VCT3831A-QH-C4MI09
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 397662-VCT3831A-QH-C4MI09
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCT3831A-QH-C4MI09 CAD Model

Description

The Micronas VCT3831A-QH-C4MI09 is a highly integrated single-chip TV processor designed for a range of television applications. This IC incorporates advanced video and audio processing technologies to deliver enhanced performance and a superior viewing experience.

Applications

  • CRT Televisions
  • LCD Televisions
  • Display monitors
  • Video processing units

Features

  • Single-chip solution: Integrates multiple functionalities into a single IC, minimizing board space and reducing component count.
  • Advanced video processing: Features adaptive comb filtering, noise reduction, and sharpness control to optimize image clarity.
  • Multi-standard decoding: Supports a variety of video standards, ensuring compatibility with diverse broadcast formats.
  • Integrated audio processing: Includes audio decoding and processing capabilities for high-fidelity sound reproduction.
  • On-Screen Display (OSD): Supports OSD functionality to display menus and system information on the screen.
  • Microcontroller interface: Provides an interface for external microcontroller control, enabling system customization.

Benefits

  • Improved picture quality: Advanced video processing algorithms enhance image clarity, color accuracy, and sharpness.
  • Reduced system cost: Integration of multiple functions reduces the need for external components, leading to lower system costs.
  • Simplified design: Single-chip solution streamlines the design process and reduces board complexity.
  • Enhanced audio performance: Integrated audio processing delivers high-quality sound reproduction.
  • Greater flexibility: Support for multiple video standards and OSD functionality offers greater versatility in system design.

The VCT3831A-QH-C4MI09 is engineered for ease of integration and offers a cost-effective solution for TV manufacturers aiming to produce high-performance televisions. This component presents a flexible solution for various television and display applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess