EN
  • EN
  • DE

MSP4410GQAC11

Part No MSP4410GQAC11
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080679-MSP4410GQAC11
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP4410GQAC11 CAD Model

Description

The MSP4410GQAC11 is a single-chip Multistandard Sound Processor manufactured by Micronas GmbH. This IC is designed for use in analog TV sets and other audio processing applications. It's capable of handling various audio standards and providing a range of audio processing features within a compact design.

Applications:

  • Analog Television Sets
  • Audio Amplifiers
  • Home Entertainment Systems
  • Set-Top Boxes

Features:

  • Multistandard Sound Processing: Supports multiple audio standards for global compatibility.
  • Mono, Stereo, and Dual-Channel Processing: Provides flexible audio output options.
  • Volume Control: Integrated volume adjustment functionality.
  • Bass and Treble Control: Tone adjustment capabilities for customized audio output.
  • Automatic Gain Control (AGC): Maintains consistent audio levels.
  • Integrated Filters: On-chip filtering for audio signal conditioning.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Compact Package: Space-saving design for easy integration.

Benefits:

  • Enhanced Audio Quality: Delivers clear and crisp audio output.
  • Simplified Design: Reduces the number of external components required.
  • Global Compatibility: Supports multiple audio standards for use in various regions.
  • Cost-Effective Solution: Provides a comprehensive audio processing solution at a competitive price.
  • Improved System Reliability: Integrated features enhance system stability.

Additional Details:

The MSP4410GQAC11 operates on a single supply voltage. Its various audio processing blocks and filter characteristics are programmable. The integrated automatic gain control (AGC) ensures consistent audio output levels, regardless of variations in the input signal strength. The IC also features built-in protection circuits to prevent damage from electrostatic discharge (ESD) and other voltage surges.

This sound processor's ability to handle different audio standards and its array of audio processing features make it a suitable choice for integration into various audio products and equipment that requires reliable and high-quality audio performance.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
STMicroelectronics
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess