EN
  • EN
  • DE

AD7892ARZ-2REEL

Part No AD7892ARZ-2REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT LP 500KSPS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767504-AD7892ARZ-2REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7892
Introduction Date May 14, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7892ARZ-2REEL CAD Model

Description

AD7892ARZ-2REEL - Precision ADC from Analog Devices Inc.

The AD7892ARZ-2REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and reliability in data conversion. This ADC operates using a successive approximation register (SAR) architecture, which ensures rapid data acquisition with high accuracy. It is an ideal choice for applications requiring a fast and precise ADC within a compact form factor.

With a throughput rate of 600 kSPS (kilo-samples per second), the AD7892ARZ-2REEL is well-suited for high-speed signal processing tasks. It features a single-ended input and a reference input range of ±10 V, allowing it to handle a wide range of signal levels with ease. The device operates from a single 5 V power supply, minimizing power consumption and simplifying power supply design.

The AD7892ARZ-2REEL comes in a surface-mount package and is part of the Analog Devices Inc. 'REEL' packaging format, which is designed for efficient handling and manufacturing. The device's small footprint makes it an excellent choice for space-constrained applications, such as portable instrumentation, medical devices, and industrial control systems.

Key features of the AD7892ARZ-2REEL include:

  • 12-bit resolution with no missing codes
  • 600 kSPS throughput rate
  • Single 5 V power supply operation
  • ±10 V input voltage range
  • Serial interface (SPI/QSPI/MICROWIRE/DSP compatible)
  • Power-down mode for energy conservation
  • Overvoltage protection on the input
  • Surface-mount package for compact PCB design

The device also incorporates a track/hold amplifier, which simplifies the design of multiplexed systems by eliminating the need for an external track/hold amplifier. Additionally, the AD7892ARZ-2REEL provides overvoltage protection for the analog inputs, ensuring robust performance even in harsh electrical environments.

Overall, the AD7892ARZ-2REEL from Analog Devices Inc. is a versatile and precise ADC solution that offers excellent performance for a wide range of applications where accuracy and speed are of the essence.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess