EN
  • EN
  • DE

HAL506SF-A

Part No HAL506SF-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOL SOT89B-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Micronas GmbH
Packaging Reel - TR
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 7.2mT Trip, 2mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.8 V to 24 V
Current - Supply (Max) 4.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 140°C (TA)
Case / Package SOT-89B-1
Win Source Part Number 016783-HAL506SF-A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian HAL506SF-A CAD Model

Description

The HAL506SF-A is a temperature compensated hall effect sensor manufactured by Micronas GmbH. It belongs to the category of sensors and transducers and has a medium popularity.

  • Operating Temperature: -40°C to 140°C
  • Supply Voltage: 3.8V to 24V
  • Sensing Range: 7.2mT trip and 2mT release
  • Output Type: Open drain
  • Polarity: South pole
  • Package: Reel - TR, 1k pcs per package

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess