EN
  • EN
  • DE

HAL504SF-A

Part No HAL504SF-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOL SOT89B-1 / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-89B-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Micronas GmbH
Series HAL® 5xy
Package Tape & Reel
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 14.5mT Trip, 5mT Release
Test Condition 25°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 4.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 170°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-89B-1
Package / Case TO-243AA, Variant
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919992-HAL504SF-A
Ultra Librarian 3D Model Ultra Librarian HAL504SF-A CAD Model

Description

The HAL504SF-A is a solid-state magnetic sensor IC from the HAL® 5xy series.

  • Feature: temperature compensated
  • Technology: Hall Effect
  • Function: unipolar switch
  • Output: open drain
  • Voltage Supply: 3.8V to 24V
  • Sensing Range (Trip): 14.5mT
  • Sensing Range (Release): 5mT
  • Maximum Supply Current: 4.2mA
  • Maximum Output Current: 20mA
  • Mounting: surface mountable
  • Package: tape & reel
  • Manufacturer: Micronas GmbH
  • Product Status: obsolete

You May Also Be Interested in

Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess