EN
  • EN
  • DE

HAL1822UA-A

Part No HAL1822UA-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG TO92 / Hall Effect Sensor Single Axis TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr TDK-Micronas GmbH
Series HAL®1822
Package Tape & Box (TB)
Product Status Last Time Buy
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±2.3mT
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution 10 b
Bandwidth 2.5kHz
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Temperature Compensated
Supplier Device Package TO-92
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number HAL1822
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1061756-HAL1822UA-A
Ultra Librarian 3D Model Ultra Librarian HAL1822UA-A CAD Model

Description

The HAL1822UA-A is a magnetic sensor that is designed for use in linear and compass applications.

  • Application: Linear and compass applications
  • Temperature Compensation: Yes
  • Sensing Range: ±2.3mT
  • Axis: Single
  • Output Type: Analog Voltage
  • Bandwidth: 2.5kHz
  • Resolution: 10 b
  • Voltage Supply: 4.5V ~ 5.5V
  • Manufacturer: TDK-Micronas GmbH
  • Status: Last Time Buy

You May Also Be Interested in

Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.4189
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Honeywell
MAGNETIC SWITCH OMNIPOLAR SOT89B / Digital Switch Omnipolar Switch Open Collector Magnetoresistive SOT-89B
Lowest to $4.3657
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess