EN
  • EN
  • DE

HAL1820SF-A

Part No HAL1820SF-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT89B-1 / Hall Effect Sensor Single Axis SOT-89B-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr TDK-Micronas GmbH
Series HAL®1820
Package Tape & Reel
Product Status Last Time Buy
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±20mT ~ ±160mT
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Resolution 10 b
Bandwidth 2.5kHz
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Selectable Scale
Supplier Device Package SOT-89B-1
Mounting SMD (SMT)
Package / Case TO-243AA, Variant
Base Product Number HAL1820
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names HAL1820SF-ATR,HAL1820SF-ACT,HAL1820SF-A-4-R-1-00-HACF-0606,HAL1820SF-ADKR
Standard Package 1,000
Win Source Part Number 1116264-HAL1820SF-A
Ultra Librarian 3D Model Ultra Librarian HAL1820SF-A CAD Model

Description

The TDK-Micronas HAL1820SF-A magnetic sensor is a linear, compass IC that features selectable scale. TDK-Micronas manufactures the HAL1820SF-A.

  • Type: Linear, Compass IC
  • Features: Selectable Scale
  • Package: Tape & Reel
  • Standard Package: 1,000
  • Mounting: SMD (SMT)
  • Technology: Hall Effect
  • Output Type: Analog Voltage
  • Bandwidth: 2.5kHz
  • Current-Supply (Max): 10mA
  • Current-Output (Max): 1mA
  • Axis: Single
  • Sensing Range: ±20mT ~ ±160mT
  • Resolution: 10 b
  • Voltage-Supply: 4.5V ~ 5.5V
  • Package/Case: TO-243AA, Variant
  • Supplier Device Package: SOT-89B-1
  • Temperature Range: -40°C ~ 170°C (TJ)
  • MSL: 1 (Unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Infineon Technologies
SENSOR HALL PWM SSO3-10 / Hall Effect Sensor Single Axis PG-SSO-3-10
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess