EN
  • EN
  • DE

HAL1820SF-A-4-R-1-00

Part No HAL1820SF-A-4-R-1-00
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Description HAL1820SF-A Linear Hall Sensor Analog 3 Wire SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061755-HAL1820SF-A-4-R-1-00
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL1820SF-A-4-R-1-00 CAD Model

Description

The HAL1820SF-A-4-R-1-00 is a non-compliant electronic component manufactured by Micronas GmbH.

  • Category: OEM part in the F-I category
  • Popularity: Low
  • Supply: Shortage
  • Counterfeit Risk: 55% chance in the open market
  • Win Source Part Number: 1061755

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess