EN
  • EN
  • DE

BSP3505D-PO-B3

Part No BSP3505D-PO-B3
Manufacturer Micronas GmbH
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Micronas GmbH
Win Source Part Number 237320-BSP3505D-PO-B3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP3505D-PO-B3 CAD Model

Description

Description

The BSP3505D-PO-B3 is an advanced N-channel MOSFET designed to provide exceptional switching speed and superior thermal performance. It supports high-frequency applications, making it a powerful component for various high-tech projects.

Features and Benefits

  • Rapid Switching: Suitable for high-frequency applications.
  • Superior Thermal Performance: Reduces heat generation for consistent operation.
  • Enhanced Efficiency: Optimizes energy usage for prolonged operation.

Applications

  • High-Frequency Inverters
  • Renewable Energy Systems
  • Robotics
  • Data Centers

Additional Details

The BSP3505D-PO-B3's innovative design caters to advanced electronic systems, making it ideal for projects demanding precision and durability.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess